EN
  • EN
  • DE

LSM6DSDTR

Part No LSM6DSDTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828426-LSM6DSDTR
Ultra Librarian 3D Model Ultra Librarian LSM6DSDTR CAD Model

Description

LSM6DSDTR - STMicroelectronics' Inertial Measurement Unit

The LSM6DSDTR is a state-of-the-art inertial measurement unit (IMU) from STMicroelectronics, designed to deliver high-precision motion tracking in a wide range of applications. This compact, system-in-package features a 3D digital accelerometer and a 3D digital gyroscope, making it an ideal choice for advanced motion-sensing requirements.

Key Features

  • High Accuracy: The LSM6DSDTR provides highly accurate and reliable measurements with its cutting-edge accelerometer and gyroscope sensors, ensuring precise motion detection and orientation tracking.
  • Wide Range: It offers a full-scale acceleration range of ±2/±4/±8/±16 g and an angular rate range of ±125/±250/±500/±1000/±2000 dps, catering to diverse application needs.
  • Advanced Power Management: This IMU is designed for power efficiency with normal, high-performance, and ultra-low-power modes, allowing for optimized power consumption based on the application's requirements.
  • Embedded Features: The device includes advanced embedded features such as a FIFO buffer, a temperature sensor, and programmable interrupts, which enhance its functionality and ease of integration.
  • Smart Functionality: It supports smart functions like tilt detection, free-fall detection, and wake-up events, adding to its versatility in different use cases.

Applications

The LSM6DSDTR is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality devices
  • Industrial and robotics applications
  • Drone stabilization systems

Technical Specifications

This IMU is encapsulated in a compact LGA-14L land grid array package, ensuring a minimal footprint on the circuit board. It operates over a temperature range of -40°C to +85°C, accommodating various environmental conditions. The LSM6DSDTR communicates via I2C and SPI interfaces, providing flexibility for different microcontroller architectures.

For developers and manufacturers looking for a robust, high-performance IMU, the LSM6DSDTR by STMicroelectronics represents a top-tier option, offering a blend of accuracy, power efficiency, and advanced features in a small package.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6422 $57.4770
75+ $1.3474 $101.0550
115+ $1.3053 $150.1095
160+ $1.2632 $202.1120
205+ $1.2211 $250.3255
275+ $1.0948 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess