EN
  • EN
  • DE

PIC16F628A-E/SO

Part No PIC16F628A-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16F628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F628A-E/SO-NDR
Standard Package 42
Win Source Part Number 1084988-PIC16F628A-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F628A-E/SO CAD Model

Description

Microchip Technology's PIC16F628A-E/SO Microcontroller

The PIC16F628A-E/SO is a powerful, highly functional microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 18-pin MCU is part of Microchip's extensive PIC family, known for their ease of use and reliability. The PIC16F628A-E/SO comes in a small outline (SO) package, making it ideal for space-constrained applications.

At the heart of the PIC16F628A-E/SO is an 8-bit processor with a Harvard architecture that allows the device to perform at a high level with less power consumption. It operates at a wide voltage range of 2.0V to 5.5V, providing a flexible power scheme suitable for battery-operated and portable devices. The MCU also features a precision internal oscillator, eliminating the need for an external crystal, further saving on system cost and board space.

This microcontroller boasts 3.5KB of flash memory, allowing for ample program storage, and 128 bytes of EEPROM data memory for non-volatile storage of configuration settings or small amounts of data. The PIC16F628A-E/SO also comes with 224 bytes of RAM, ensuring smooth operation and data handling.

One of the standout features of the PIC16F628A-E/SO is its rich set of peripherals. It includes two capture/compare/PWM (CCP) modules, a synchronous serial port (SSP) with SPI and I2C support, and a USART module, making it suitable for serial communication tasks. Additionally, the device offers an analog comparator and a programmable brown-out reset feature, enhancing its reliability in unpredictable power environments.

The PIC16F628A-E/SO supports various programming and debugging methods, including in-circuit serial programming (ICSP) for easy firmware updates. Its robust instruction set and comprehensive development support make it a favorite among hobbyists and professionals alike for applications such as automation, custom controllers, hobbyist projects, and educational platforms.

With its combination of performance, integrated features, and ease of use, the PIC16F628A-E/SO from Microchip Technology is a go-to microcontroller for designers looking to optimize their embedded systems without compromising on functionality or cost.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4269 $51.4152
19+ $5.2734 $100.1946
30+ $5.1086 $153.2580
41+ $4.9438 $202.6958
53+ $4.7790 $253.2870
71+ $4.2846 $304.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess