Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 194163-STA51813R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA51813R CAD Model

Description

Product Overview: STA51813R from STMicroelectronics

The STA51813R from STMicroelectronics is a state-of-the-art integrated circuit designed to deliver high-quality audio amplification for a wide range of applications. This robust audio amplifier integrates advanced features and technologies to provide a superior listening experience for users.

Key Features

  • High Output Power: The STA51813R is capable of delivering up to 100 watts of continuous output power, ensuring loud and clear audio reproduction for even the most demanding speakers.
  • Multiwatt15 Packaging: Encased in a Multiwatt15 package, the product is designed for optimal heat dissipation and space-saving on the PCB, making it an excellent choice for compact audio systems.
  • PowerSO36 Packaging: This packaging option offers a compact footprint and excellent thermal performance, suitable for space-constrained applications.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • Advanced Protection Systems: The STA51813R includes thermal shutdown, overvoltage, and short-circuit protection features, safeguarding the device and the connected speakers from potential damage.

Applications

The STA51813R is ideal for a variety of audio applications, such as:

  • Home Theater Systems
  • Active Speakers
  • Multi-channel Audio Systems
  • Soundbars and TV Audio Systems
  • Professional Audio Equipment

Technical Specifications

The STA51813R boasts impressive technical specifications that ensure high-fidelity audio performance:

  • Output Power: Up to 100W per channel
  • Operating Voltage Range: 10V to 36V
  • Signal-to-Noise Ratio (SNR): High SNR for crystal-clear sound
  • Efficiency: Optimized for low power consumption
  • THD+N: Low Total Harmonic Distortion + Noise

Conclusion

The STA51813R from STMicroelectronics is a versatile and powerful audio amplifier that meets the needs of high-performance audio systems. With its robust feature set, advanced protection systems, and high output power, it stands out as an excellent choice for designers and audio enthusiasts looking for top-tier audio amplification solutions.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
Texas Instruments
IC AMP CLASS D MONO 2.7W 8WSON / LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum
Lowest to $1.2425
ECAD model for LM4675SDX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention