Introducing the LMV821ILT from STMicroelectronics
The LMV821ILT is a high-performance, low-voltage operational amplifier from the esteemed semiconductor manufacturer, STMicroelectronics. This precision op-amp is designed to operate with a power supply voltage as low as 2.7V, making it an ideal choice for battery-powered devices and applications requiring energy efficiency without compromising on performance.
With a guaranteed low input offset voltage and a rail-to-rail input and output, the LMV821ILT ensures a wide dynamic range, which is particularly beneficial for single-supply operations. This feature allows for better signal handling capabilities, making it an excellent choice for a variety of analog signal processing tasks.
The device boasts a low power consumption of only 220µA at 5V, which helps to extend the battery life of portable devices. Despite its low power requirements, the LMV821ILT delivers a bandwidth of 5MHz and a slew rate of 1.5V/µs, providing a good balance between power efficiency and dynamic response for a multitude of applications.
Key Features
- Low supply voltage: 2.7V to 5.5V
- Low input offset voltage
- Rail-to-rail input and output
- Low power consumption: 220µA at 5V
- High gain bandwidth product: 5MHz
- High slew rate: 1.5V/µs
- Extended temperature range: -40°C to 125°C
The LMV821ILT is also characterized by its robustness, with an extended temperature range from -40°C to 125°C, which ensures reliable performance in harsh environmental conditions. These features make it a versatile component for a wide range of applications, including sensor interfaces, portable and battery-powered devices, active filtering, and medical instrumentation.
Supplied in a tiny 5-lead SOT23 package, the LMV821ILT is not only a space-saving solution but also offers ease of integration into existing and new designs. This operational amplifier is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the industry.
Whether you are designing a sophisticated medical device or a compact consumer electronic product, the LMV821ILT from STMicroelectronics is a reliable and efficient choice that will help you achieve a high level of precision in your electronic circuits.