EN
  • EN
  • DE

TC1029EPA

Part No TC1029EPA
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TC1029
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936130-TC1029EPA
Ultra Librarian 3D Model Ultra Librarian TC1029EPA CAD Model

Description

The TC1029EPA is a sophisticated integrated circuit from Microchip Technology, designed to cater to the needs of modern electronic systems. This versatile component is part of Microchip's extensive portfolio of mixed-signal products, known for their reliability and performance. The TC1029EPA is specifically engineered to deliver efficient and stable operation in a variety of applications, making it an ideal choice for designers looking to enhance their electronic solutions.

Key Features

  • High Precision: The TC1029EPA is built to offer precise control and monitoring, ensuring accurate performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is perfect for battery-powered systems, helping to extend operational life and reduce power costs.
  • Versatile Voltage Ranges: This component supports a wide range of operating voltages, providing flexibility in system design and compatibility with various power sources.
  • Robust Temperature Performance: The TC1029EPA is designed to operate reliably over a broad temperature range, making it suitable for harsh environments and demanding applications.

Applications

The TC1029EPA is adept at serving multiple sectors due to its adaptability and high-performance characteristics. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Power management solutions
  • Medical equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The TC1029EPA undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Additionally, Microchip provides extensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and developers.

Ordering Information

The TC1029EPA is available for order through Microchip Technology's official distributors and sales channels. It comes in different package options to suit various design requirements, and bulk ordering is available for large-scale production needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess