Products specifications Report Issue?

Manufacturer STMicroelectronics
Technology Bipolar
Input Bias Current (Typ) 25 nA
Input Offset Voltage 7.5 mV
Power Dissipation 5 W
Mounting Through Hole
Operating Temp Range C to 7C
Output Type Open Collector
Package Type PDIP
Packaging Rail
Pin Count 8
Response Time 2 ns
Number of Elements 1
Operating Temperature Classification Commercial
Power Supply Requirement Single/Dual
Supply Current (Max) 7.5 mA
Dual Supply Voltage (Min) 2.5 V
Rad Hardened No
Single Supply Voltage (Min) 5 V
Single Supply Voltage (Max) 36 V
Single Supply Voltage (Typ) 9/12/15/18/24/28 V
Dual Supply Voltage (Max) 18 V
Voltage Gain in dB 16.2 dB
Supply Current 7.5 mA
Win Source Part Number 092432-LM311N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Family Name LM311
Introduction Date June 01, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM311N CAD Model

Description

The LM311N is a versatile voltage comparator from STMicroelectronics that is designed to offer fast and reliable performance in various applications. This integrated circuit is capable of comparing two voltage levels and providing a digital output to indicate which one is higher. It is a widely used component in electronic systems where precise voltage measurements are critical.

Key Features

  • Wide Voltage Range: The LM311N operates over a wide single or dual supply voltage range, which makes it suitable for battery-operated devices as well as for more traditional power supply configurations.
  • High Precision: With its differential input voltage range equal to the supply voltage, it ensures high precision in detecting voltage differences, making it ideal for critical applications where accuracy is paramount.
  • Output Compatibility: The output of the LM311N is compatible with TTL, MOS, and CMOS logic systems, allowing for easy integration into a wide variety of digital circuits.
  • Response Time: The device features a typical response time of 200 ns, ensuring swift operation for high-speed signal processing tasks.
  • Strobe Function: An additional strobe pin allows the output to be turned off independently from the input signal, providing an extra level of control to the user.

Applications

The LM311N is used in numerous applications, including:

  • Industrial control systems
  • Logic voltage level detection
  • Relay drivers
  • Precision voltage regulators
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Waveform generators

Package and Quality

The device is offered in an 8-pin plastic dual-in-line package (DIP), which is ideal for prototyping, educational settings, and production. STMicroelectronics ensures high-quality standards, and the LM311N is no exception, providing consistent performance and reliability.

With its combination of versatility, precision, and speed, the LM311N voltage comparator is an essential component for designers and engineers looking to create efficient and effective electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1756 $50.0460
695+ $0.1441 $100.1495
1,075+ $0.1396 $150.0700
1,485+ $0.1351 $200.6235
1,915+ $0.1306 $250.0990
2,565+ $0.1171 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention