Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number LM2903
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1198214-LM2903HD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Clock & Timing, Security, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM2903HD CAD Model

Description

The LM2903HD from STMicroelectronics is a high-quality, dual differential comparator designed for a wide array of applications that require a reliable comparison of voltages. This integrated circuit (IC) is part of the LMx93 and LM2903 series, known for their robustness and precision in performing voltage-level detection tasks.

Key Features

  • Wide Supply Voltage Range: The LM2903HD operates from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply of ±1V to ±18V, making it versatile for various electronic circuits.
  • Low Supply Current Drain: It is suitable for battery-powered devices due to its low current consumption, independent of the power supply voltage.
  • Low Input Biasing Current: The device ensures high accuracy with a low input bias current, which is especially beneficial in precision applications.
  • Low Input Offset Voltage: An added advantage for precision applications is its low input offset voltage, which enhances overall system accuracy.
  • Output Compatible with TTL, MOS, and CMOS: The output can directly interface with a variety of logic systems, making it a flexible choice for designers.
  • Differential Input Voltage Range: The IC can handle differential input voltages equal to the supply voltage, providing a broad range for comparison tasks.

Applications

The LM2903HD can be employed in numerous applications due to its adaptability and performance. It is widely used in level shifters, battery chargers, automotive applications, window comparators, voltage monitors, and many other electronic systems that require a reliable and precise voltage comparison.

Package and Quality

STMicroelectronics packages the LM2903HD in a SOIC-8 package, which is compact and suitable for surface-mount technology (SMT). The device is designed to meet the stringent quality standards set by the industry, ensuring high reliability and performance in the most demanding conditions.

Conclusion

In conclusion, the LM2903HD dual differential comparator from STMicroelectronics is an excellent choice for designers looking for a dependable, precise, and power-efficient component. Its compatibility with various logic levels and wide operating voltage range makes it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4269 $71.3450
115+ $1.1707 $134.6305
175+ $1.1344 $198.5200
240+ $1.0969 $263.2560
305+ $1.0608 $323.5440
410+ $0.9508 $389.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention