EN
  • EN
  • DE

LIS3L02AQ-TR

Part No LIS3L02AQ-TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) ~ 220 (±6g)
Bandwidth 4kHz (X,Y), 2.5kHz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFN
Supplier Device Package 44-QFN-EP (7x7)
Part Number Series LIS3
Manufacturer Pack Quantity 2,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805046-LIS3L02AQ-TR
Ultra Librarian 3D Model Ultra Librarian LIS3L02AQ-TR CAD Model

Description

STMicroelectronics LIS3L02AQ-TR Accelerometer

The LIS3L02AQ-TR is a high-performance three-axis linear accelerometer designed by STMicroelectronics, a leader in the semiconductor industry. This MEMS (Micro-Electro-Mechanical Systems) sensor provides precise measurements of acceleration along its X, Y, and Z axes, making it an ideal component for a wide range of applications, including gaming and virtual reality devices, motion control, vibration monitoring and analysis, and free-fall detection.

Key Features

  • Wide Measuring Range: The device can measure accelerations up to ±2g, ±6g, which allows it to capture both the minute and significant movements.
  • High Sensitivity: With its high-resolution output, the LIS3L02AQ-TR can detect even small changes in acceleration, ensuring accurate readings for sensitive applications.
  • Low Power Consumption: Designed for battery-powered devices, the accelerometer operates with low power requirements, thus preserving the battery life of the host device.
  • Stable Output: The sensor provides a stable output over temperature variations, ensuring reliability across different operating conditions.
  • Compact Package: The LIS3L02AQ-TR comes in a small, lead-free package that is easy to integrate into space-constrained designs.
  • I2C/SPI Digital Output Interface: The accelerometer supports both I2C and SPI communication, offering flexibility in interfacing with microcontrollers and processors.

Applications

The versatility of the LIS3L02AQ-TR makes it suitable for a broad spectrum of applications:

  • Consumer electronics such as smartphones, tablets, and gaming controllers
  • Vehicle navigation systems for accurate positioning and motion detection
  • Anti-theft systems and smart security devices
  • Health and fitness trackers that monitor physical activity and gestures
  • Industrial applications requiring precise vibration analysis and equipment monitoring

Product Reliability and Support

STMicroelectronics is committed to providing long-term support and reliability for its products. The LIS3L02AQ-TR is backed by comprehensive technical documentation, application notes, and a robust development ecosystem, ensuring engineers can quickly integrate the sensor into their designs with confidence.

Whether you're developing the next generation of interactive devices or improving the safety and efficiency of industrial machinery, the LIS3L02AQ-TR offers the performance, precision, and durability required to meet the demands of your application.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2012 $56.0060
11+ $9.1907 $101.0977
17+ $8.9035 $151.3595
24+ $8.6163 $206.7912
31+ $8.3291 $258.2021
41+ $7.4675 $306.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess