EN
  • EN
  • DE

L99DZ100GTR

Part No L99DZ100GTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC AUTOMOTIVE DOOR MODULE 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 64-LQFP-EP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP-EP (10x10)
Family Name L99DZ100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17198-1, 497-17198-2, 497-17198-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922662-L99DZ100GTR
Ultra Librarian 3D Model Ultra Librarian L99DZ100GTR CAD Model

Description

Introducing the L99DZ100GTR from STMicroelectronics

The L99DZ100GTR is a state-of-the-art automotive front door actuator driver produced by STMicroelectronics, a leader in the semiconductor industry. This advanced integrated circuit is designed to meet the rigorous demands of modern vehicle door electronics, providing a reliable and efficient solution for driving power windows, mirror folding and adjustment, as well as door locking mechanisms.

Key Features

  • Multiple Output Stages: The L99DZ100GTR boasts multiple output stages, each capable of driving DC motors and other loads with high efficiency and precision. This flexibility allows automotive designers to use a single chip for various actuator types, simplifying the design and reducing the bill of materials.
  • Integrated Diagnostics: Built with advanced diagnostics features, the device is capable of detecting and reporting a wide range of fault conditions, such as open-load, overtemperature, and short-circuit events. This contributes to enhanced safety and reliability of the vehicle's door systems.
  • Programmable Current Profiles: To accommodate different motor specifications and performance requirements, the L99DZ100GTR offers programmable current profiles. This ensures optimal control over actuator speed and torque, enhancing the user experience with smooth and responsive operation.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) enables easy communication with the vehicle's microcontroller. Through this interface, the device can be programmed and controlled, while also providing vital feedback on the status of the door actuators.

Applications

The L99DZ100GTR is primarily used in the automotive sector, where it finds application in various door-related functions, including:

  • Power window control
  • Side mirror positioning and folding
  • Door lock actuation

With its robust design and versatile functionality, the L99DZ100GTR is an excellent choice for automotive manufacturers looking to enhance the performance and reliability of their door systems. Its integration into a vehicle's architecture helps to streamline door module designs, leading to a more enjoyable and secure driving experience.

Overall, the L99DZ100GTR from STMicroelectronics represents a blend of innovation, efficiency, and reliability, making it a top choice for modern automotive applications.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8389 $52.5501
21+ $4.7909 $100.6089
33+ $4.6412 $153.1596
45+ $4.4915 $202.1175
58+ $4.3417 $251.8186
78+ $3.8926 $303.6228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess