EN
  • EN
  • DE

L9951TR

Part No L9951TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Rear door actuator driver | IC DVR DOOR ACTUATOR POWERSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Applications Automotive
Supply Current 7mA
Supply Voltage (V) 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number L9951
Manufacturer Pack Quantity 600
MSL Level 3 (168 Hours)
Win Source Part Number 1194721-L9951TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9951TR CAD Model

Description

The L9951TR is a sophisticated automotive door actuator driver from STMicroelectronics, designed to cater to the advanced requirements of modern vehicle door systems. This integrated circuit is part of STMicroelectronics' extensive portfolio of automotive-grade products, ensuring reliability and performance in harsh vehicular environments.

Key Features

  • Multiple Output Channels: The L9951TR features multiple output channels that can drive various loads, including door locks, mirrors, and other actuators.
  • Integrated Diagnostics: With built-in diagnostic capabilities, the device can detect and report various fault conditions such as open load, short circuit to battery, and overtemperature, enhancing safety and reliability.
  • Programmable Output Current: The output current is programmable, allowing for precise control over the actuators, tailored to specific application needs.
  • Serial Peripheral Interface (SPI): The inclusion of SPI allows for easy communication with microcontrollers, enabling control and diagnostics over a simple interface.
  • Low Standby Current: The device is designed for low standby current, which is critical for reducing battery drain when the vehicle is not in operation.

Applications

The L9951TR is primarily used in automotive applications where there is a need to control and drive various door-related actuators. This includes:

  • Power Door Locks
  • Power Mirrors
  • Window Lifters
  • Other Door Control Mechanisms

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L9951TR is no exception. It is designed to meet the stringent specifications required for automotive applications, including extended temperature ranges and resistance to electrical disturbances. The product is available in a robust package, ensuring longevity and durability in the challenging conditions encountered by automotive electronics.

For designers and engineers looking for a reliable and feature-rich door actuator driver, the L9951TR offers a compelling solution, backed by STMicroelectronics' reputation in the automotive industry.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5971 $60.1797
17+ $7.0540 $119.9180
26+ $6.8336 $177.6736
35+ $6.6132 $231.4620
46+ $6.3927 $294.0642
61+ $5.7313 $349.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess