EN
  • EN
  • DE

L9930PD13TR

Part No L9930PD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 2A
Voltage - Supply 8V ~ 18V
Voltage - Load 8V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package PowerSO-20
Base Product Number L9930
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173710-L9930PD13TR
Ultra Librarian 3D Model Ultra Librarian L9930PD13TR CAD Model

Description

STMicroelectronics L9930PD13TR Dual Solenoid Driver

The L9930PD13TR is a sophisticated dual solenoid driver integrated circuit (IC) produced by STMicroelectronics, a leader in semiconductor solutions. Designed to operate at a voltage range of 5.5V to 50V, this IC is ideal for driving solenoids in automotive applications, providing robust performance and reliability. The device is housed in a PowerSSO-24 package, ensuring efficient heat dissipation and a compact footprint for space-constrained environments.

One of the standout features of the L9930PD13TR is its dual independent low-side drivers, which can deliver an output current of up to 5A each. This makes it exceptionally well-suited for applications that require precise control of actuators or solenoids, such as fuel injection systems, transmission controls, and various other automotive subsystems.

The IC incorporates advanced protection features that safeguard the system against potential damage. These include overcurrent protection, which prevents the driver from overloading, and thermal shutdown with hysteresis, which ensures the device operates within safe temperature limits. Additionally, the L9930PD13TR is equipped with open-load detection in both the ON and OFF states, which is essential for identifying circuit faults or disconnected loads.

Another advantage of the L9930PD13TR is its diagnostic feedback capability. The IC provides proportional load current sense and status feedback for each channel, which can be used by the system's microcontroller to monitor and adjust the performance of the solenoids in real-time, enhancing the overall system efficiency and reliability.

The driver IC is designed with the needs of automotive applications in mind, featuring a low standby current that minimizes power consumption when the device is not actively driving a load. This contributes to the energy efficiency of the vehicle's electronic systems.

In summary, the L9930PD13TR from STMicroelectronics is an advanced, reliable, and feature-rich dual solenoid driver, perfect for modern automotive applications where performance and safety are paramount. Its robust design, coupled with diagnostic and protection features, makes it an ideal choice for system designers looking to improve the control and functionality of their solenoid-driven systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0284 $64.2272
18+ $6.5870 $118.5660
28+ $6.3814 $178.6792
38+ $6.1758 $234.6804
49+ $5.9702 $292.5398
65+ $5.3523 $347.8995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess