EN
  • EN
  • DE

STM708SM6F

Part No STM708SM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 3V WATCHDOG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031379-STM708SM6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM708SM6F CAD Model

Description

The STM708SM6F is a robust microprocessor supervisor from the leading semiconductor manufacturer, STMicroelectronics. This device is designed to provide effective system monitoring and protection for microprocessors and other digital systems. It is an essential component for ensuring the reliable operation of applications across a wide range of industries, including automotive, industrial control, and consumer electronics.

Key Features

  • Power Supply Monitoring: The STM708SM6F is equipped with precision power supply voltage monitoring, ensuring the system operates within safe voltage levels. It helps prevent data corruption and hardware damage due to power supply anomalies.
  • Reset Generation: It provides an active-low reset signal, ensuring a reliable system reset during power-up, power-down, or brown-out conditions. The reset output remains operational even with a low VCC condition.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of software lock-up or malfunction, enhancing the overall system safety.
  • Low Power Consumption: Designed for power-sensitive applications, the STM708SM6F has a low power consumption profile which minimizes the impact on the overall energy usage of the system it monitors.
  • Compact Package: The device comes in a small outline package, making it suitable for space-constrained applications without compromising its performance and reliability.

Applications

The versatility of the STM708SM6F allows it to be used in a diverse array of applications. It is particularly useful in systems where reliable operation is critical, such as:

  • Microprocessor systems
  • Embedded systems
  • Industrial controls
  • Portable and battery-powered devices
  • Automotive electronics

Technical Specifications

Some of the technical specifications of the STM708SM6F include:

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Reset Active Threshold: Adjustable via external components
  • Package: SO-8 (Small Outline Package)

For engineers and designers looking for a reliable system monitoring solution, the STM708SM6F from STMicroelectronics offers a blend of performance, power efficiency, and compactness that can meet the demands of the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6349 $50.7920
195+ $0.5210 $101.5950
300+ $0.5047 $151.4100
410+ $0.4884 $200.2440
530+ $0.4722 $250.2660
710+ $0.4233 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess