EN
  • EN
  • DE

L9916BDTR

Part No L9916BDTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG SMART AVR DIE / Automotive PMIC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Voltage - Supply 6V ~ 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number L9916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 158
Win Source Part Number 1225594-L9916BDTR
Ultra Librarian 3D Model Ultra Librarian L9916BDTR CAD Model

Description

Introducing the L9916BDTR from STMicroelectronics

The L9916BDTR is a highly integrated device from STMicroelectronics, designed to cater to the rigorous demands of automotive applications. This advanced component is part of the extensive portfolio of automotive-grade products that STMicroelectronics offers, known for their reliability and performance in challenging environments.

Robust Performance for Automotive Applications

At the heart of the L9916BDTR lies its robustness, making it an ideal choice for automotive powertrain systems, body electronics, and advanced driver-assistance systems (ADAS). The device is engineered to withstand the temperature variations, vibrations, and electrical disturbances typical in the automotive setting.

Key Features

  • High Integration: The L9916BDTR integrates multiple functions into a single chip, reducing the need for additional components and saving valuable space on the PCB.
  • Automotive Grade Quality: Manufactured to meet the stringent standards of the automotive industry, this device ensures high reliability and long service life.
  • Power Efficiency: With its power-efficient design, the L9916BDTR helps in reducing the overall energy consumption of the system, which is particularly beneficial for electric and hybrid vehicles.

Technical Specifications

The L9916BDTR boasts a range of technical specifications that make it a versatile solution for various automotive applications. It is designed to operate over a wide temperature range and is protected against over-temperature and over-current conditions, ensuring safe operation under all circumstances.

Easy Integration

STMicroelectronics has designed the L9916BDTR with ease of integration in mind. Its compact package allows for seamless integration into existing designs, minimizing the need for extensive redesigns or adjustments.

Conclusion

The L9916BDTR from STMicroelectronics represents a commitment to innovation and quality in the automotive electronics space. With its high level of integration, automotive-grade reliability, and power efficiency, it stands out as a smart choice for designers and engineers looking to enhance the performance and reliability of their automotive systems. Whether you're working on powertrain, body control, or ADAS, the L9916BDTR is a component that promises to deliver exceptional results.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8438 $61.5942
21+ $5.6154 $117.9234
32+ $5.4400 $174.0800
44+ $5.2645 $231.6380
57+ $5.0889 $290.0673
76+ $4.5625 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess