EN
  • EN
  • DE

L9915-CB

Part No L9915-CB
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG CTAVR C-TERM MULTIWATT8  /  Automotive PMIC 8-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Applications Automotive
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case Multiwatt-8 (Straight Leads)
Supplier Device Package 8-Multiwatt
Base Product Number L9915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1024668-L9915-CB
Ultra Librarian 3D Model Ultra Librarian L9915-CB CAD Model

Description

The L9915-CB from STMicroelectronics is an advanced automotive engine management system IC designed to meet the rigorous demands of modern vehicle powertrain applications. This sophisticated device combines multiple functionalities to enhance the performance, efficiency, and reliability of automotive engines.

Key Features:

  • Integrated Circuit Design: The L9915-CB is a highly integrated circuit that simplifies engine management systems by combining various control and diagnostic functions into a single chip, reducing the complexity and size of the overall system.
  • High Precision: It offers high precision in controlling the engine's ignition timing and fuel injection, which is critical for optimizing engine performance and reducing emissions.
  • Durability: Built to withstand the harsh conditions of the automotive environment, the L9915-CB is robust against temperature extremes, vibrations, and electrical disturbances.
  • Diagnostic Capabilities: The device includes advanced diagnostic features that enable real-time monitoring of the system's performance. This allows for early detection of potential issues, facilitating maintenance and reducing the risk of costly repairs.
  • Flexibility: The L9915-CB is designed to be flexible and adaptable, supporting a wide range of engine types and configurations, making it a versatile choice for various automotive applications.

Applications:

The L9915-CB is ideal for a range of automotive applications, particularly in the domain of engine management systems. It is well-suited for:

  • Fuel injection systems
  • Ignition control systems
  • Variable valve timing control
  • Boost control for turbocharged engines

Technical Specifications:

The L9915-CB operates over a wide supply voltage range and is packaged in a power-SSO-36, which is suitable for surface mount technology (SMT). Its operating temperature range ensures reliability in the varying thermal conditions typical of automotive environments.

Conclusion:

In conclusion, the L9915-CB from STMicroelectronics is a cutting-edge solution for automotive engine management. Its integration of multiple control functions, precision, and diagnostic features make it an invaluable component for enhancing vehicle performance and efficiency while ensuring compliance with environmental standards.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess