Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Foot
Shape Cylindrical, Tapered
Color Black
Material Nylon
Form Individual Pieces
Mounting Threaded Stud
Win Source Part Number 1039112-AFM3600A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian AFM3600A CAD Model

Description

The Essentra Components Foot is a cylindrical, tapered shaped individual piece made of nylon material. Essentra Components Foot is a product by Essentra Components.

  • Shape: cylindrical, tapered
  • Material: nylon
  • Color: black
  • Mounting: threaded stud
  • Category: Hardware, Fasteners, and Accessories
  • Popularity: medium
  • Supply and Demand Status: balance

You May Also Be Interested in

3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us
ECAD model for SJ-5012-BLACK
Essentra Components
FOOT CYLINDRICAL 1.97" DIA BLACK
Need more? Email Us
ECAD model for AFM3100A
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
ECAD model for 30N102AVL/HVY
Essentra Components
FOOT CYLINDRICAL 4.72" DIA BLACK / Foot Cylindrical, Tapered 4.720" Dia (119.89mm) Nylon Black
Need more? Email Us
ECAD model for AFM4800A
3M
Need more? Email Us
ECAD model for SJ-5508 (BLACK)
Essentra Components
BUMPER SQU 0.78"L X 0.78"W BLK / Bumper Square, Tapered 0.780" L x 0.780" W (19.80mm x 19.80mm) Polyurethane Black
Need more? Email Us
ECAD model for RBS-29BK
Elesa USA Corporation
Levelling Foot Silver
Need more? Email Us
ECAD model for 401351
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK
Need more? Email Us
ECAD model for AFM3400A
Essentra Components
PUSH FIT BUMPER: 6.6 MM (0.26 IN / Bumper Cylindrical, Tapered 0.375" Dia (9.53mm) Nylon Natural
Need more? Email Us
ECAD model for BST012A

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention