EN
  • EN
  • DE

LTM4681EY#PBF

Part No LTM4681EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description QUAD 30A OR SINGLE 120A UMODULE / Processor PMIC 330-BGA (22x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Processor
Current - Supply 25mA
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 330-BBGA Module
Supplier Device Package 330-BGA (22x15)
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM4681EY#PBF,-2735-LTM4681EY#PBF
Standard Package 50
Win Source Part Number 1335214-LTM4681EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4681EY#PBF CAD Model

Description

The LTM4681EY#PBF is a high-performance, dual 10A or single 20A, ultrathin step-down µModule (micromodule) regulator from the reputable Analog Devices Inc. This innovative component integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact BGA package. Designed for space-constrained applications, the LTM4681EY#PBF boasts a low profile with a height of only 1.82mm, making it ideal for systems with limited headroom such as backplanes and embedded computing environments.

Key Features

  • Wide Input Voltage Range: Operates from a 4.5V to 17V input supply voltage, catering to a variety of power sources and systems.
  • Flexible Output Configuration: Capable of providing two separate 10A outputs or a combined 20A output, offering versatility for different circuit requirements.
  • High Efficiency: Features high-efficiency synchronous step-down switching regulators, minimizing power loss and heat generation.
  • Advanced Packaging: Utilizes an ultrathin (1.82mm) LGA package that optimizes thermal performance and saves space on the PCB.
  • Precision Tracking and Regulation: Ensures tight regulation and tracking between the outputs, which is crucial for sensitive applications requiring stable power.
  • Integrated Support Components: Includes onboard bypass capacitors, compensation circuitry, and power MOSFETs, simplifying design and reducing external component count.

Applications

The LTM4681EY#PBF is perfectly suited for a wide array of applications, particularly those requiring high power density and a small footprint. This includes:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • Medical Equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4681EY#PBF is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring dependable performance in a variety of challenging environments.

For detailed technical specifications, application notes, and support resources, visit Analog Devices Inc.'s official website.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $249.1728 $249.1728
2+ $223.3964 $446.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess