EN
  • EN
  • DE

L9822NE

Part No L9822NE
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Description 8 40V 1 Ohm SIP15 Spi Low Side Driver Sma
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068570-L9822NE
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L9822NE CAD Model

Description

The L9822NE from STMicroelectronics is a robust and versatile octal serial solenoid driver IC designed for driving a wide range of inductive loads such as relays, solenoids, and other actuators. This integrated circuit is particularly well-suited for automotive applications as well as industrial control systems where reliable operation under harsh conditions is a necessity.

The L9822NE is capable of providing output current up to 0.9A per channel, and its outputs are protected against overcurrent, making it an excellent choice for applications that require a high level of reliability. Each channel has a dedicated diagnostic function that provides feedback on the status of the driven load, which is crucial for system monitoring and fault detection.

Key Features:

  • Serial Interface Control: The L9822NE is controlled via a Serial Peripheral Interface (SPI), which simplifies the connection to microcontrollers and allows for efficient data transfer.
  • Integrated Protection: Built-in features such as overcurrent protection, thermal shutdown, and open-load detection ensure the safety and longevity of the IC and the connected loads.
  • High Voltage Capability: With an operating voltage range from 5.5V to 50V, the L9822NE is highly adaptable to various supply voltages, making it ideal for automotive systems that experience wide voltage fluctuations.
  • Output Current: Capable of delivering up to 0.9A per channel, the device can drive most solenoids and actuators without the need for additional components.
  • Diagnostic Feedback: Each output channel includes diagnostic feedback that can be read through the SPI, providing valuable information for system diagnostics and maintenance.

With its robust design and comprehensive set of features, the L9822NE is a reliable solution for managing multiple inductive loads in a compact and efficient manner. Whether used in the demanding environment of an automobile or in the precise control of industrial machinery, the L9822NE provides the performance and protection needed for sophisticated control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess