Product Overview: TEA1081 Battery Management IC
The TEA1081, from NXP Semiconductors, is a highly integrated circuit designed for efficient battery management in portable devices. This IC is specifically engineered to extend battery life and enhance the reliability of battery-operated systems. With its advanced features and compact form factor, the TEA1081 is an ideal choice for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other handheld devices.
Key Features
- Charge Control: The TEA1081 provides precise charge control to maximize battery capacity and lifespan. It supports both fast and trickle charging modes, adapting to the needs of the battery.
- Voltage Regulation: It includes an integrated voltage regulator to maintain a stable power supply, ensuring consistent device performance even with fluctuating battery levels.
- Power Saving: With its power-saving features, the TEA1081 minimizes quiescent current draw, significantly reducing power consumption when the device is in standby mode.
- Temperature Monitoring: The IC incorporates temperature monitoring to prevent overheating during charging, contributing to safe operation and preservation of the battery's integrity.
- Status Indication: It offers status indication outputs that provide real-time information about the battery's condition, allowing for user alerts and system adjustments.
Technical Specifications
- Supply Voltage Range: 2.5V to 10V
- Charge Current Regulation Accuracy: ±5%
- Low Standby Current
- Operating Temperature Range: -20°C to +85°C
- Package: SOT110-1
Applications
The versatility of the TEA1081 makes it suitable for a broad spectrum of portable devices. Its efficient power management capabilities are essential for products where long battery life is crucial, such as wireless communication devices, portable media players, and electronic wearables.
Conclusion
As a product of NXP's commitment to innovation in power management technology, the TEA1081 stands out as a reliable and feature-rich solution for modern battery management challenges. Its integration of multiple functions into a single chip makes it a space-saving and cost-effective option for designers looking to enhance the user experience through improved battery performance and safety.