EN
  • EN
  • DE

L9822N

Part No L9822N
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER SOLENOID OCT POWERSO20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Voltage - Load 4.5 V to 5.5 V
Current - Output (Max) 500mA
Rds On (Typ) 550 mOhm
Features Status Flag
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-20
Win Source Part Number 137212-L9822N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9822N CAD Model

Description

The L9822N is a sophisticated octal serial solenoid driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is tailored to manage and drive solenoids with precision and efficiency, making it an ideal choice for automotive applications, industrial automation, and any system that requires reliable control of multiple solenoid valves.

Key Features

  • Output Voltage Clamping: The L9822N provides an internal clamp diode for each output, ensuring that voltage spikes are effectively managed. This feature is particularly important for inductive loads, where voltage spikes can cause damage or affect the performance of the circuit.
  • Serial Interface Control: With its SPI-compatible serial interface, the L9822N allows for seamless integration with microcontrollers. This enables users to control multiple drivers with minimal I/O lines, optimizing the system's design and complexity.
  • Open Load Detection: The device includes a diagnostic feature that can detect open load conditions even when the output is off. This enhances system reliability by enabling early detection of potential issues.
  • Overtemperature Protection: The built-in overtemperature protection feature safeguards the L9822N from damage due to excessive heat. It ensures stable operation and longevity of the product.

Applications

The L9822N is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Automotive systems such as engine control units, transmission control, and body control modules.
  • Industrial automation systems that require precise control of actuators and solenoid valves.
  • Robotic systems where multiple solenoids need to be controlled in a coordinated fashion.

Technical Specifications

The L9822N operates over a supply voltage range of 8V to 50V, with output current capability of up to 0.9A per channel. Its robust design ensures reliable operation in harsh environments, making it a suitable choice for demanding applications.

For detailed technical specifications, application notes, and support documentation, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5073 $50.1460
43+ $2.3456 $100.8608
67+ $2.2647 $151.7349
96+ $2.1029 $201.8784
124+ $2.0221 $250.7404
155+ $1.9412 $300.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess