EN
  • EN
  • DE

L9781TR

Part No L9781TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CH 1:32 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name L9781
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19281-6, L9781TR-ND, 497-19281-2, 497-19281-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922658-L9781TR
Ultra Librarian 3D Model Ultra Librarian L9781TR CAD Model

Description

STMicroelectronics L9781TR - Automotive Engine Management System

The L9781TR from STMicroelectronics is a sophisticated engine management system designed to meet the rigorous demands of modern automotive applications. This advanced system-on-chip solution integrates a wide array of features to optimize engine performance, enhance fuel efficiency, and reduce emissions, making it an ideal choice for contemporary internal combustion engine vehicles.

Key Features:

  • Integrated Microcontroller: At the core of the L9781TR is a powerful microcontroller unit (MCU) that ensures seamless control and real-time processing capabilities necessary for complex engine management tasks.
  • Multiple I/O Ports: The device is equipped with a variety of input/output ports, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and pulse-width modulation (PWM) outputs, providing versatile interfacing options with sensors and actuators.
  • Communication Interfaces: It supports multiple communication protocols such as CAN, LIN, and SPI, allowing for robust data exchange with other electronic control units (ECUs) within the vehicle's network.
  • Advanced Diagnostics: The L9781TR incorporates advanced diagnostic capabilities to monitor system health and detect faults, ensuring reliable operation and adherence to stringent safety standards.
  • Driving Modes Support: The system is designed to support various driving modes, including idle, acceleration, and cruise, adapting to different driving conditions for optimized performance.

Applications:

The L9781TR is specifically tailored for automotive applications such as:

  • Engine Control Units (ECUs)
  • Powertrain Management Systems
  • Vehicle Emission Control Systems

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The L9781TR is manufactured to withstand harsh automotive environments and is compliant with automotive industry standards for reliability and performance.

With its comprehensive feature set and robust design, the L9781TR from STMicroelectronics is an exceptional choice for automotive manufacturers seeking a high-performance engine management system that can drive efficiency and ensure compliance with environmental regulations.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9356 $53.4204
21+ $4.8703 $102.2763
32+ $4.7181 $150.9792
44+ $4.5659 $200.8996
57+ $4.4137 $251.5809
76+ $3.9571 $300.7396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess