EN
  • EN
  • DE

VND5E050AJTR-E

Part No VND5E050AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 2-IN 2-OUT to 38A Automotive 12-Pin PowerSSO EP T/R / IC SW M0-5 2CH 27A ANLG PWRSSO12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 036441-VND5E050AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5E050AJ-E
Introduction Date April 01, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VND5E050AJTR-E CAD Model

Description

Product Overview: VND5E050AJTR-E from STMicroelectronics

The VND5E050AJTR-E, manufactured by STMicroelectronics, is a robust automotive-grade Power MOSFET designed for high-efficiency power management and load switching applications. This device is part of the VIPower M0-5 series, which is renowned for its exceptional performance in harsh automotive environments. The VND5E050AJTR-E is particularly well-suited for applications such as automotive lighting, heating, motor control, and other automotive peripheral power loads.

Key Features

  • High-Side Switch: The VND5E050AJTR-E operates as a high-side switch, allowing for direct control of the power supply to various automotive loads.
  • Current Rating: It boasts a continuous current rating of up to 30 A, ensuring it can handle heavy loads without performance degradation.
  • On-State Resistance: With a low on-state resistance of 20 mΩ, this MOSFET ensures minimal power loss and improved efficiency.
  • Over-temperature Protection: The device includes an over-temperature shutdown feature to prevent damage from excessive heat.
  • Load Current Limitation: It offers built-in current limiting to protect the system from overload conditions.
  • Diagnostic Feedback: The VND5E050AJTR-E provides real-time diagnostic feedback to the system controller to facilitate monitoring and fault detection.

Applications

  • Automotive lighting systems (headlights, taillights, etc.)
  • Car heating systems (seat heaters, window defrosters)
  • Motor control for power windows and wipers
  • Automotive peripheral power loads

Quality and Reliability

The VND5E050AJTR-E is designed to meet the stringent requirements of the automotive industry. It is qualified according to AEC-Q100 standards, ensuring high reliability and performance under extreme conditions. The device is also compliant with the ISO 26262 standard for functional safety in automotive applications, making it a safe choice for critical systems.

In summary, the VND5E050AJTR-E from STMicroelectronics is a powerful and reliable component for modern automotive applications, offering protection features, diagnostic capabilities, and high current handling, all encapsulated in a compact package suitable for space-constrained environments.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess