EN
  • EN
  • DE

L9779WD

Part No L9779WD
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description MULTIFUNCTION IC FOR ENGINE MANA  /  Engine Management PMIC 64-HiQUAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Applications Engine Management
Current - Supply 550µA
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-BQFP Exposed Pad
Supplier Device Package 64-HiQUAD
Base Product Number L9779
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 504
Win Source Part Number 1216295-L9779WD
Ultra Librarian 3D Model Ultra Librarian L9779WD CAD Model

Description

STMicroelectronics Product L9779WD Overview

The L9779WD from STMicroelectronics is a highly integrated solution tailored for automotive applications. It is designed to cater to the demanding requirements of engine management systems, providing an efficient and reliable means of controlling various aspects of modern vehicles. This advanced product combines multiple features into a single package, ensuring compact design and simplified integration into automotive systems.

Key Features

  • High Integration: The L9779WD integrates multiple functions such as voltage regulators, watchdog timers, and interfaces for communication, which significantly reduces the complexity of the overall system design.
  • Robust Communication: It supports CAN (Controller Area Network) and K-Line communication protocols, which are essential for automotive diagnostics and network communication.
  • Advanced Diagnostics: The device includes advanced diagnostic features that enable the detection of system faults, ensuring high reliability and safety in automotive applications.
  • Flexible Power Management: Multiple built-in voltage regulators allow for flexible power management and supply various subsystems within the vehicle's engine management system.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for the harsh conditions found in automotive environments.

Applications

The L9779WD is ideal for a variety of automotive applications, particularly in the area of engine control units (ECUs). Its robust design and comprehensive feature set make it well-suited for:

  • Engine Management Systems
  • Automatic Transmission Control
  • Vehicle Stability Control Systems
  • Other Automotive Control Units requiring high reliability

Conclusion

In conclusion, STMicroelectronics' L9779WD is a versatile and powerful component that brings together a range of features necessary for modern automotive control systems. Its integration capabilities, coupled with its robust communication and diagnostic features, make it an essential part of vehicle engine management, contributing to the overall performance, efficiency, and safety of the vehicle.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess