EN
  • EN
  • DE

L9779-TR

Part No L9779-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description COT MULTIFUCTION ENGINE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Base Product Number L9779
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 990964-L9779-TR
Ultra Librarian 3D Model Ultra Librarian L9779-TR CAD Model

Description

The L9779-TR from STMicroelectronics is a sophisticated automotive diagnostic chip designed to cater to the stringent requirements of modern vehicle electronics. This chip is a key component in ensuring the effective operation of automotive diagnostic systems, providing real-time data and diagnostics to support vehicle maintenance and repair.

Key Features

  • Integrated Design: The L9779-TR integrates multiple functions into a single chip, which helps reduce the complexity of automotive diagnostic systems and improves reliability.
  • High Connectivity: It supports various communication protocols essential in automotive diagnostics, including CAN (Controller Area Network), K-Line, and L-Line, making it highly versatile and compatible with different vehicle systems.
  • Robust Performance: Designed to withstand the harsh conditions of the automotive environment, the L9779-TR operates across a wide temperature range and is resistant to the electrical disturbances typically found in vehicles.

Applications

The L9779-TR is primarily used in the automotive industry for on-board diagnostics (OBD). It is suitable for applications such as:

  • Engine control units (ECUs)
  • Vehicle emission control systems
  • Diagnostic scan tools
  • Automotive service equipment

Technical Specifications

The L9779-TR boasts a range of technical specifications that facilitate its role in automotive diagnostics:

  • Voltage Range: The chip operates at a voltage range that is compatible with automotive power systems, ensuring stable performance.
  • Package: It comes in a robust package that is designed for easy integration into automotive systems.
  • Quality Standards: Manufactured to meet the highest quality standards, the L9779-TR is compliant with automotive industry regulations, ensuring safety and reliability.

Ordering Information

The L9779-TR part is available in tape and reel packaging, facilitating the efficient assembly of electronic systems in automotive manufacturing processes. For purchasing and detailed product information, customers should contact STMicroelectronics or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess