EN
  • EN
  • DE

L9658

Part No L9658
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC OCTAL SQUIB DRIVER 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Active
Programmable Not Verified
Type Octal Squib Driver and Quad Sensor Interface ASIC
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number L9658
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612005-L9658
Ultra Librarian 3D Model Ultra Librarian L9658 CAD Model

Description

The L9658 from STMicroelectronics is a highly integrated automotive power management IC designed to meet the rigorous standards of the automotive industry. This advanced component is engineered to provide a robust and efficient solution for power supply and communication within modern vehicles.

Key Features

  • Voltage Regulation: The L9658 offers precise voltage regulation capabilities to ensure consistent performance across various loads and conditions. It is designed to handle the automotive environment's fluctuating voltages seamlessly.
  • Power-on Reset: A built-in power-on reset feature ensures reliable operation from the initial startup, providing a stable and predictable behavior for the connected systems.
  • Multiple Output Channels: The device includes multiple output channels to supply different voltage levels to various subsystems, enhancing the flexibility and scalability of the automotive power management design.
  • Thermal Protection: With integrated thermal protection, the L9658 automatically protects itself and the connected components from overheating, thereby ensuring longevity and reliability.
  • Low Quiescent Current: The low quiescent current draw helps to minimize power consumption when the vehicle is in idle mode, contributing to overall energy efficiency.

Applications

The L9658 is suitable for a wide range of applications within the automotive sector, including but not limited to:

  • Engine control units (ECUs)
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all STMicroelectronics products, the L9658 is manufactured to the highest quality standards. It is rigorously tested to withstand the automotive industry's demanding conditions, ensuring long-term reliability and performance. The device is compliant with the ISO 26262 standard for automotive safety, reflecting STMicroelectronics' commitment to safety and excellence.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2004 $67.2024
13+ $9.1901 $119.4713
20+ $8.9030 $178.0600
27+ $8.6158 $232.6266
35+ $8.3286 $291.5010
47+ $7.4670 $350.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess