EN
  • EN
  • DE

L93PI

Part No L93PI
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD LOW SIDE DRIVER | IC DRIVER QUAD LOW SIDE 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 40V
Supply Voltage Not Required
Current - Output (Maximum) 400mA
Rds On 1.7Ohm
Input Type Non-Inverting
Fault Protection Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L93
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194681-L93PI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L93PI CAD Model

Description

The L93PI, from the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art integrated circuit designed for precision applications requiring high levels of accuracy and reliability. This product stands out in the market for its exceptional performance in a wide range of industrial and commercial applications.

Key Features

  • High Precision: The L93PI is engineered for applications that demand precise measurements, ensuring accurate data collection and processing.
  • Durability: Built with robust materials, this product is designed to withstand harsh industrial environments, guaranteeing long-term performance and stability.
  • Energy Efficiency: STMicroelectronics has optimized the L93PI for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Design: The compact footprint of the L93PI allows for easy integration into space-constrained systems without compromising performance.

Applications

The versatile L93PI is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Medical equipment
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The technical specifications of the L93PI are designed to meet the rigorous demands of modern applications:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Specified by the series
  • Package Type: Available in various package options to suit different assembly requirements
  • Compliance: Meets international standards for safety and performance

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The L93PI is backed by a comprehensive support system, including technical documentation, application notes, and a dedicated support team to assist with integration and troubleshooting. Customers can rely on the L93PI for their critical applications, knowing they are supported by one of the leading names in the semiconductor industry.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0482 $51.1446
8+ $13.9883 $111.9064
12+ $13.5512 $162.6144
16+ $13.1140 $209.8240
20+ $12.6769 $253.5380
27+ $11.3655 $306.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess