EN
  • EN
  • DE

L6370D

Part No L6370D
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC IPS MONO 2.5A 20-POWERSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 9.5 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Input Type Differential
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C to 85°C (TJ)
Case / Package PowerSO-20
Win Source Part Number 037445-L6370D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6370D CAD Model

Description

The L6370D from STMicroelectronics is a high-performance, monolithic, high-side driver integrated circuit that is part of their extensive range of power management solutions. This device is designed to interface between digital logic and high-power loads in industrial, automotive, and consumer applications.

Key Features

  • Voltage Range: The L6370D operates at a supply voltage range from 8V to 36V, making it versatile for various applications.
  • Output Current: It can deliver an output current up to 1.5A, which is suitable for driving a wide array of loads.
  • Protection Mechanisms: The device includes multiple protection features such as overcurrent, overtemperature, and short-circuit protection, enhancing the reliability and safety of the applications it is used in.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for the detection of fault conditions, which can be communicated back to the controlling microcontroller.
  • Interfacing: The L6370D is designed for easy interfacing with microcontrollers via a standard SPI interface, simplifying communication and control.

Applications

The L6370D's robustness and feature set make it suitable for a variety of applications, including:

  • Industrial automation systems
  • Automotive applications
  • Intelligent power switches
  • Programmable logic controllers (PLCs)

Advantages

Utilizing the L6370D in your designs offers several advantages:

  • Integration: Its monolithic design integrates multiple functions into a single chip, reducing component count and simplifying circuit design.
  • Efficiency: The high-side switch architecture of the L6370D allows for efficient power management and distribution.
  • Reliability: The comprehensive set of protection features ensures long-term reliability, reducing downtime and maintenance costs.

Conclusion

In conclusion, the L6370D from STMicroelectronics is a versatile, reliable, and efficient solution for driving high-power loads with digital logic. Its comprehensive features and protections ensure it can meet the rigorous demands of modern industrial, automotive, and consumer applications.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6204 $58.1020
11+ $9.5347 $104.8817
17+ $9.2367 $157.0239
23+ $8.9388 $205.5924
29+ $8.6408 $250.5832
39+ $7.7469 $302.1291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess