EN
  • EN
  • DE

L9338MD/TR

Part No L9338MD/TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 32V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) -
Rds On (Typ) 1.7Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number L9338
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378774-L9338MD/TR
Ultra Librarian 3D Model Ultra Librarian L9338MD/TR CAD Model

Description

The L9338MD/TR from STMicroelectronics is a monolithic integrated quad low-side driver designed to operate in automotive and industrial environments. This robust device is engineered to drive inductive, capacitive, and resistive loads such as relays, solenoids, lamps, haptic actuators, and other applications requiring low-side load control.

Key Features

  • Voltage Range: The device operates over a wide voltage range, typically from 5.5V to 36V, making it suitable for a variety of applications.
  • Output Current: Each of the four outputs can deliver an output current of up to 1.5A with peak current handling capabilities.
  • Protection Mechanisms: The L9338MD/TR includes over-temperature protection, open-load detection, and over-current protection, ensuring safe operation under abnormal conditions.
  • Diagnostic Features: Diagnostic functions are built into the device, providing feedback on the status of each output through a serial data interface.
  • Low Standby Current: The device has a low standby current, which is crucial for reducing power consumption when the driver is not actively driving a load.

Applications

The L9338MD/TR is ideal for a variety of automotive applications, including body control modules, lights, and motor control systems. It is also suitable for industrial applications that require reliable low-side load driving capabilities.

Package and Quality

STMicroelectronics packages the L9338MD/TR in a small outline package, which is optimized for space-constrained applications. The device is designed to meet the stringent quality requirements of the automotive industry and is qualified under AEC-Q100 standards, ensuring reliability and performance in harsh environments.

Conclusion

The L9338MD/TR is a versatile and reliable solution for driving low-side loads in a wide range of applications. Its robust design, combined with diagnostic and protection features, make it an essential component for designers looking to enhance system reliability and functionality in automotive and industrial control systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess