EN
  • EN
  • DE

L9301-TR

Part No L9301-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Switch/Driver - N-Channel - PowerSSO-36 EPD
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.75V ~ 5.25V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 36-PowerFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 EPD
Family Name L9301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17122-6, 497-17122-2, 497-17122-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922651-L9301-TR
Ultra Librarian 3D Model Ultra Librarian L9301-TR CAD Model

Description

The L9301-TR from STMicroelectronics is a highly integrated, state-of-the-art device designed to cater to the demanding requirements of automotive applications. This smart power device is part of ST's extensive portfolio of automotive ICs, which are renowned for their reliability and performance in harsh environments.

Key Features

  • Integrated Power Stages: The L9301-TR includes integrated high-side and low-side power stages, which are capable of driving a variety of loads with high efficiency and precision.
  • Diagnostic Functions: With advanced diagnostic features, the device can detect and report various fault conditions such as over-temperature, open-load, short-circuit, and under-voltage, ensuring safe and reliable operation.
  • Protection Mechanisms: It incorporates robust protection features including over-current protection, thermal shutdown, and load-dump protection, safeguarding the device and the system it controls against a wide range of potential hazards.

Applications

The L9301-TR is ideally suited for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Automotive Lighting Systems

Technical Specifications

The device operates over a broad voltage range and is designed to work reliably in the automotive voltage environment. It is also compatible with 5V and 3.3V logic levels, allowing for easy integration with microcontrollers and other digital systems.

Package and Quality

The L9301-TR comes in a robust package that is designed to withstand the rigors of automotive applications. It is available in a tape and reel (TR) format, which is suitable for automated assembly processes, ensuring high production efficiency. Furthermore, the product meets the stringent automotive quality standards, including AEC-Q100 qualification, and is manufactured in ISO/TS 16949 certified facilities.

With its combination of integration, diagnostic capabilities, and protection features, the STMicroelectronics L9301-TR is an excellent choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8034 $54.4272
18+ $5.5823 $100.4814
28+ $5.4078 $151.4184
39+ $5.2334 $204.1026
50+ $5.0589 $252.9450
67+ $4.5356 $303.8852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess