EN
  • EN
  • DE

L9300TU80T

Part No L9300TU80T
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description FLEXIBLE U-CHIP FOR BRAKING & TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Current - Supply -
Voltage - Supply 5.5V ~ 19V
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (14x14)
Base Product Number L9300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378772-L9300TU80T
Ultra Librarian 3D Model Ultra Librarian L9300TU80T CAD Model

Description

The L9300TU80T is a sophisticated automotive-grade chip designed by the renowned semiconductor manufacturer, STMicroelectronics. This product is part of STMicroelectronics' extensive line of automotive integrated circuits, tailored to meet the rigorous demands of the automotive industry. The L9300TU80T is engineered to deliver high performance and reliability for a wide range of automotive applications.

Key Features

  • High Integration: The L9300TU80T integrates multiple functions into a single chip, which helps to reduce system complexity and the number of components required in automotive designs.
  • Robust Performance: Designed to withstand harsh automotive environments, the chip operates reliably over a wide temperature range and is resistant to the electrical disturbances commonly found in vehicles.
  • Power Efficiency: With an emphasis on power management, the L9300TU80T ensures efficient use of power, contributing to the overall energy efficiency of the automotive system it is integrated into.

Applications

The versatility of the L9300TU80T makes it suitable for a broad spectrum of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L9300TU80T is no exception, as it is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of the automotive industry.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, technical documentation, application notes, and design tools on the STMicroelectronics website. Additionally, STMicroelectronics offers dedicated technical support to assist with the integration of the L9300TU80T into customer applications, ensuring a smooth design-in process and quick time-to-market.

Note: For detailed specifications, pricing, and ordering information, please refer to the official STMicroelectronics product page or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess