EN
  • EN
  • DE

L9300TD80T-TR

Part No L9300TD80T-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description FLEXIBLE U-CHIP FOR BRAKING & TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001060-L9300TD80T-TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Management - Specialized
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Package / Case 80-TQFP Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 135°C (TA)
Supplier Device Package 80-TQFP-EP (14x14)
Base Product Number L9300
Product Status Active
Ultra Librarian 3D Model Ultra Librarian L9300TD80T-TR CAD Model

Description

STMicroelectronics L9300TD80T-TR: Advanced Automotive Power Management IC

The L9300TD80T-TR from STMicroelectronics is a cutting-edge power management integrated circuit (IC) specifically designed to meet the rigorous demands of automotive applications. This versatile IC offers a comprehensive solution for managing vehicle power systems with high efficiency and reliability.

Key Features

  • Multiple Output Channels: The L9300TD80T-TR features multiple output channels to power various subsystems, ensuring optimal distribution of power across the vehicle's electronic components.
  • High Integration: With its highly integrated design, this IC reduces the need for additional components, saving space and cost while simplifying the overall system design.
  • Robust Protection Circuits: Built-in protection circuits safeguard against overcurrent, overvoltage, undervoltage, and thermal overload, ensuring long-term reliability and safety in automotive environments.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for the extreme conditions encountered in automotive applications.

Applications

The L9300TD80T-TR is ideal for a variety of automotive systems, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

  • Package: The IC is available in a compact and robust package, suitable for space-constrained automotive applications.
  • Quality Standards: It adheres to stringent automotive quality standards, including AEC-Q100 qualification, ensuring high reliability and performance.
  • Supply Voltage: The device supports a wide range of supply voltages, accommodating various automotive power systems.

The L9300TD80T-TR from STMicroelectronics represents a state-of-the-art solution for power management in modern vehicles. Its combination of multiple output channels, high integration, and robust protection features make it an invaluable component for automotive manufacturers aiming to enhance the performance and reliability of their vehicles' electronic systems.

For more information or to request samples, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess