EN
  • EN
  • DE

E-L6219DS013TR

Part No E-L6219DS013TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Step Resolution 1, 1/2
Applications General Purpose
Output Current 750mA
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 46 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 015250-E-L6219DS013TR
Family Name L6219
Introduction Date December 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian E-L6219DS013TR CAD Model

Description

STMicroelectronics E-L6219DS013TR Stepper Motor Driver

The E-L6219DS013TR from STMicroelectronics is a robust, high-performance integrated stepper motor driver designed to drive bipolar stepper motors with precision and efficiency. This dual full-bridge driver is encapsulated in a 24-pin SO package, making it suitable for compact PCB layouts in a wide range of applications such as printers, automation, robotics, and more.

Key Features

  • Operating Voltage: The device operates on a supply voltage range of 10V to 52V, catering to a broad spectrum of stepper motors and ensuring compatibility with various system voltages.
  • Output Current: It can deliver up to 750mA of output current per channel, providing sufficient power to drive most small to medium-sized stepper motors.
  • Integrated Protection: Features such as thermal shutdown, crossover-current, and under-voltage lockout are built-in, ensuring the protection of the IC and the motor from potential damage.
  • Control Flexibility: The E-L6219DS013TR offers full-step, half-step, and microstepping modes, giving designers the flexibility to select the appropriate stepping resolution for their application.
  • Low Saturation Voltage: The optimized output stage exhibits low saturation voltage to minimize heat dissipation and improve efficiency.

Applications

The versatility of the E-L6219DS013TR stepper motor driver makes it an ideal choice for a variety of applications that require precise motor control. Some of these applications include:

  • Office Automation (printers, scanners)
  • Factory Automation and Robotics
  • Textile Machines
  • Medical Equipment
  • Consumer Electronics

Product Availability

The E-L6219DS013TR stepper motor driver is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The TR suffix indicates that the product is provided in tape and reel format, which is suitable for high-volume production environments.

With its combination of performance, efficiency, and reliability, the E-L6219DS013TR from STMicroelectronics is an excellent choice for designers looking to implement a stepper motor solution in their next project.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4680 $51.3800
85+ $1.2045 $102.3825
130+ $1.1669 $151.6970
180+ $1.1292 $203.2560
230+ $1.0916 $251.0680
310+ $0.9787 $303.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,501 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess