Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer STMicroelectronics
Win Source Part Number 308940-M74HC175M1TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC175M1TR CAD Model

Description

The M74HC175M1TR is a high-speed CMOS Quad D-Type Flip-Flop with clear integrated circuit, manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to be used in a wide range of applications, including data storage, signal processing, and control systems. Its robust design and advanced technology make it suitable for use in both commercial and industrial environments.

Key Features

  • Type: Quad D-Type Flip-Flop with clear
  • Logic Family: HC
  • Output Type: Differential
  • Supply Voltage Range: 2V to 6V
  • Trigger Type: Positive edge
  • Propagation Delay Time: 13 ns at 6V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package/Case: SO-16

Performance and Quality

The M74HC175M1TR boasts a high noise immunity characteristic of the HC family, which ensures reliable operation even in the presence of environmental noise. Its low power consumption is a result of the CMOS technology, making it an energy-efficient choice for battery-operated devices. Furthermore, the device features a wide operating voltage range, which provides flexibility in various design applications.

Applications

Due to its versatile nature, the M74HC175M1TR is suitable for a multitude of applications. It is commonly used in:

  • Registers
  • Counters
  • Control circuits
  • Memory devices
  • Data processing systems

Reliability and Packaging

The device is available in a SO-16 package, which is designed for optimal space-saving on PCBs. The M74HC175M1TR is provided in tape and reel packaging, which facilitates automated assembly processes and ensures safe delivery and handling. STMicroelectronics is committed to high standards of quality, and this product is no exception, with rigorous testing to guarantee performance under specified conditions.

You May Also Be Interested in

Harris Corporation
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for CD74FCT273M
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Nexperia USA Inc.
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HCT374PW,112
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention