EN
  • EN
  • DE

L9165C

Part No L9165C
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068556-L9165C
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L9165C CAD Model

Description

STMicroelectronics L9165C Fuel Injection IC

The L9165C from STMicroelectronics is a state-of-the-art fuel injection integrated circuit designed to enhance the performance and efficiency of automotive engine management systems. This advanced IC is engineered to meet the rigorous demands of modern vehicles, offering precise control over fuel injection processes, which is critical for reducing emissions and improving fuel economy.

Key Features

  • High Integration: The L9165C integrates multiple functions into a single chip, simplifying design and reducing the footprint on the engine control unit (ECU) board.
  • Drive Capability: It is capable of driving both high-side and low-side injectors, providing flexibility for various engine configurations and fuel types.
  • Voltage Regulation: The IC includes built-in voltage regulators for stable operation, ensuring consistent performance even under fluctuating power supply conditions.
  • Diagnostics: Advanced diagnostic features enable detection of system faults, contributing to the safety and reliability of the engine management system.
  • Temperature Range: Designed to operate over a wide temperature range, the L9165C is suitable for the harsh environments found in automotive applications.

Applications

The L9165C is ideal for a variety of automotive applications, including:

  • Gasoline and diesel engine vehicles
  • Direct and indirect fuel injection systems
  • Motorcycle engine management
  • Small engine control in non-automotive applications

Technical Specifications

The L9165C boasts robust technical specifications that ensure reliable operation:

  • Operating Voltage Range: 5.5 V to 28 V
  • Output Current: Capable of high current outputs for driving injectors directly
  • Protection Features: Includes over-temperature, over-voltage, and short-circuit protections

Overall, the L9165C by STMicroelectronics is a powerful component that offers automotive designers a compact, efficient, and robust solution for fuel injection control. With its comprehensive feature set and high-level integration, it stands as an excellent choice for next-generation engine management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess