EN
  • EN
  • DE

27C512-20F1

Part No 27C512-20F1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 152603-27C512-20F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C512-20F1 CAD Model

Description

The 27C512-20F1 from STMicroelectronics is a high-speed 512 Kilobit Electrically Programmable Read Only Memory (EPROM) device. It offers a large data storage capacity of 64K x 8 bits, making it an ideal choice for a wide range of applications that require reliable and non-volatile memory storage. The product comes in a convenient 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB designs.

This EPROM operates with a supply voltage range of 4.5V to 5.5V, providing a stable and reliable performance in various system environments. The -20F1 suffix indicates the access time of the memory, which is 200ns (nanoseconds), allowing for quick data access and efficient performance in time-critical applications.

One of the key features of the 27C512-20F1 is its programmability. Users can program the EPROM with a compatible programmer, and the data stored can be retained for over 10 years without power, thanks to its non-volatile nature. Additionally, the device supports a two-line control function which simplifies system design and reduces power consumption during standby mode.

The 27C512-20F1 is also designed with an input/output data bus that is TTL (Transistor-Transistor Logic) compatible, ensuring that it can be easily integrated into a wide range of digital circuits without the need for additional interfacing components. The device also features fast programming algorithms to shorten the programming time, which is essential for efficient production programming.

With its high reliability and low power consumption, the STMicroelectronics 27C512-20F1 EPROM is an excellent memory solution for applications in the automotive industry, industrial control systems, telecommunication infrastructure, and other sophisticated electronic systems that require a robust and durable memory storage option.

For detailed specifications, programming instructions, and application notes, customers are advised to refer to the official datasheet provided by STMicroelectronics, which offers comprehensive technical information to ensure the correct usage of the 27C512-20F1 EPROM.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess