EN
  • EN
  • DE

L7251

Part No L7251
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73212-L7251
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7251 CAD Model

Description

The L7251 from STMicroelectronics is a high-precision integrated circuit designed for advanced control in various applications. This versatile product is part of STMicroelectronics' extensive portfolio of electronics components that are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Integrated Power Management: The L7251 incorporates a robust power management system, providing stable and efficient power distribution, which is crucial for maintaining the performance of the device it powers.
  • High-Level Integration: With multiple functionalities combined into a single chip, the L7251 reduces the need for additional components, thereby saving space and simplifying the design of the end product.
  • Advanced Control Capabilities: Designed to offer precise control, the L7251 is ideal for applications that require meticulous management of operational parameters.
  • Customizable Configuration: The L7251 can be tailored to meet the specific requirements of various applications, providing designers with the flexibility to optimize the product for their unique needs.

Applications

The versatility of the L7251 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply units
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Technical Specifications

The L7251 is built with the following technical specifications that ensure its performance and adaptability:

  • Highly efficient power conversion
  • Low quiescent current for power saving
  • Wide operating temperature range
  • Protection features for overvoltage, undervoltage, overcurrent, and thermal shutdown

In conclusion, the L7251 by STMicroelectronics is a testament to the company's commitment to providing innovative and high-quality components. Its integration, power management, and control features make it an essential part of any application where performance and reliability are paramount.

You May Also Be Interested in

Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 634 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess