EN
  • EN
  • DE

L6743QTR

Part No L6743QTR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HIGH CURR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 12 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, -
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 41V
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 018322-L6743QTR
Family Name L6743
Introduction Date March 30, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6743QTR CAD Model

Description

The L6743QTR from STMicroelectronics is a high-performance, versatile controller designed for synchronous rectification in switch-mode power supplies. This advanced controller is part of STMicroelectronics' esteemed power management integrated circuits, known for their reliability and efficiency.

Key Features

  • High Efficiency: The L6743QTR is engineered to provide high efficiency, which is essential for reducing power loss and improving overall system performance.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable operation across different load conditions and contributing to the longevity of the power supply and connected devices.
  • Adaptive Gate Drive: The adaptive gate drive capability allows for optimal control of the external MOSFETs, ensuring that they operate efficiently and with minimal switching losses.
  • Protection Features: The product comes with a suite of protection features, including overvoltage, overcurrent, and thermal shutdown, which help safeguard the power supply and the end application from various fault conditions.

Applications

The L6743QTR is suitable for a wide range of applications, particularly where high efficiency and reliability are paramount. These include:

  • Desktop and laptop power supplies
  • Telecom and server power supplies
  • DC-DC converters
  • Industrial power systems

Technical Specifications

The device operates over a wide input voltage range and is housed in a compact QFN package, making it ideal for space-constrained applications. It integrates various control and monitoring functions that are critical for advanced power supply designs.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The L6743QTR is backed by the company's comprehensive technical support and documentation, ensuring a smooth design-in process for engineers and product designers.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7300 $58.4000
195+ $0.5990 $116.8050
300+ $0.5803 $174.0900
415+ $0.5616 $233.0640
535+ $0.5429 $290.4515
715+ $0.4867 $347.9905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess