Products specifications Report Issue?

Win Source Part Number 1059596-FP5508BCPGTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP5508BCPGTR CAD Model

Description

The FP5508BCPGTR is a high-performance integrated circuit from Linear Technology, designed for use in advanced electronic applications requiring efficient power management. This precision component is part of Linear Technology's extensive range of power conversion and management ICs, which are known for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The FP5508BCPGTR is engineered to provide high-efficiency power conversion, which can significantly improve the battery life of portable devices and reduce heat generation in high-power applications.
  • Advanced Packaging: This product comes in a compact package that is suitable for space-constrained applications, allowing designers to minimize the size of their end products without compromising performance.
  • Versatile Applications: It is ideal for a wide range of applications, including but not limited to, telecommunications, computing devices, consumer electronics, and industrial systems.
  • High Reliability: Linear Technology's products are known for their robustness and the FP5508BCPGTR is no exception, providing stable performance over a wide range of temperatures and operating conditions.
  • Low Quiescent Current: The device features a low quiescent current that helps to minimize standby power consumption, making it an excellent choice for energy-sensitive applications.

Technical Specifications

Parameter Value Output Voltage Adjustable Output Current High Package Type Surface-Mount Operating Temperature Specified Range Regulation Accuracy Precise

Applications

The FP5508BCPGTR is suitable for a multitude of applications that require efficient and reliable power management. Its versatility makes it an optimal choice for designers looking to enhance the performance and extend the battery life of their products.

Conclusion

In summary, the FP5508BCPGTR from Linear Technology is a testament to the company's commitment to delivering high-quality power management solutions. Its combination of efficiency, compact packaging, and reliable performance makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC Buffer Zd 6OUTPUT 28-SSOP
Need more? Email Us
ECAD model for ICS9DB106BFLFT
Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
ATI
Need more? Email Us
ECAD model for IXP400SB400
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
ISSI, Integrated Silicon Solution Inc
NOR Flash 4Mbit Serial 1.8V 8-Pin USON T/R
Lowest to $7.3127
ECAD model for IS25WP040D-JULA3-TR
Integrated Circuit Systems
Need more? Email Us
ECAD model for ICS2008AV
Intel
Need more? Email Us
ECAD model for HFIXF1010CC.B2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1631 $56.2695
840+ $0.1338 $112.3920
1,300+ $0.1296 $168.4800
1,790+ $0.1254 $224.4660
2,310+ $0.1213 $280.2030
3,090+ $0.1088 $336.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,290 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention