EN
  • EN
  • DE

L6699DTR

Part No L6699DTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR OFFLINE PWR SUPP 16SOIC / AC to DC Switching Converter SMPS Controller 245kHz T/R 16-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 10.7V
Supply Voltage - Operating 8.85 V to 16 V
Duty Cycle 50%
Frequency - Switching 60kHz to 235kHz
Fault Protection Current Limiting
Control Features Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 112027-L6699DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L6699
Introduction Date April 12, 2012
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian L6699DTR CAD Model

Description

Product Overview: L6699DTR from STMicroelectronics

The L6699DTR is a high-performance, feature-rich controller IC designed by STMicroelectronics, tailored for resonant converters with a focus on half-bridge topologies. This advanced controller is part of ST's commitment to providing efficient and reliable solutions for switch mode power supplies.

Key Features

  • Resonant Half-Bridge Controller: The L6699DTR is specifically designed to handle the requirements of resonant half-bridge topologies, providing precise control for applications that demand high efficiency and performance.
  • Integrated High-Voltage Gate Driver: It comes with an integrated gate driver capable of driving high-voltage MOSFETs, ensuring robust and efficient switching with minimal external components required.
  • Adjustable Dead-Time: The controller allows for adjustable dead-time, enabling optimization of converter efficiency and performance across different load conditions.
  • Frequency Modulation for EMI Reduction: To meet stringent electromagnetic interference (EMI) requirements, the L6699DTR supports frequency modulation, which helps to spread the energy over a wider bandwidth and reduce peak EMI emissions.
  • Soft-Start Capability: The soft-start feature prevents inrush current at startup, enhancing system reliability and extending the life of the power supply components.
  • Brownout Protection: With built-in brownout protection, the device ensures stable operation under varying input voltage conditions, protecting the system against undervoltage scenarios.

Applications

The versatility of the L6699DTR makes it suitable for a wide range of applications, including but not limited to:

  • High-efficiency AC-DC adapters
  • Telecom and server power supplies
  • Flat-panel television and monitor power supplies
  • LED lighting systems

Package and Availability

The L6699DTR is available in a compact SO-16N package, making it ideal for space-constrained applications. Its tape and reel packaging facilitate efficient assembly for high-volume production. As part of STMicroelectronics' commitment to sustainability, the device is RoHS compliant and designed to meet current environmental standards.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1006 $55.0300
115+ $0.9031 $103.8565
175+ $0.8749 $153.1075
240+ $0.8467 $203.2080
310+ $0.8184 $253.7040
410+ $0.7338 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess