EN
  • EN
  • DE

4584BCP

Part No 4584BCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIGGER HEX 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.6 V to 4.6 V
Logic Level - High 3.4 V to 10.5 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 197739-4584BCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4584BCP CAD Model

Description

The ON Semiconductor 4584BCP is a versatile and high-performance integrated circuit that has been engineered to meet a wide range of application requirements. This particular IC is part of the CMOS logic series, which is well-known for its low power consumption and high noise immunity, making it an ideal choice for battery-operated devices and applications that require stable operation in noisy environments.

Key Features:

  • Low Power Consumption: The 4584BCP is designed to operate with minimal power, which is critical for extending the battery life of portable devices.
  • High Noise Immunity: With its CMOS technology, the IC boasts excellent immunity to electrical noise, ensuring reliable performance even in challenging conditions.
  • Wide Operating Voltage Range: It can function across a broad voltage range, typically from 3V to 15V, providing flexibility in various power supply scenarios.
  • Standardized Design: The 4584BCP conforms to the industry-standard pin configuration, which simplifies the design process and integration into existing systems.
  • Diverse Applications: This IC is suited for a variety of uses, including logic level conversion, waveform generation, and as a component in complex digital systems.

Applications:

The 4584BCP integrated circuit is commonly utilized in applications such as:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Portable and battery-operated gadgets
  • Industrial control circuits

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the 4584BCP is no exception. It is manufactured to high standards, ensuring that each IC delivers consistent performance and reliability. Engineers and designers can trust this component to perform optimally in their electronic designs. With its robustness and versatility, the 4584BCP from ON Semiconductor is an excellent choice for a wide array of digital logic applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess