EN
  • EN
  • DE

L6699D

Part No L6699D
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR OFFLINE PWR SUPP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 10.7V
Supply Voltage - Operating 8.85 V to 16 V
Duty Cycle 50%
Frequency - Switching 60kHz to 235kHz
Fault Protection Current Limiting
Control Features Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 018306-L6699D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6699D CAD Model

Description

Product Overview: L6699D - Enhanced High-Voltage Resonant Controller

The L6699D from STMicroelectronics is a state-of-the-art resonant controller IC specifically designed for high-efficiency, high-density power supplies with demanding performance requirements. This advanced controller is well-suited for applications in LCD and PDP TV power supplies, desktop and server power supplies, and silver box adapters, where efficiency and reliability are of the utmost importance.

Featuring a 600V half-bridge gate driver, the L6699D operates at a fixed frequency with an adjustable dead time facilitating zero voltage switching (ZVS), which minimizes switching losses and enhances overall system efficiency. The integrated high-voltage startup source ensures a quick and lossless power-up sequence, while the built-in bootstrap diode further simplifies the board layout and reduces external component count.

The L6699D's multi-mode operations, including burst-mode operation, ensure excellent performance across a wide range of load conditions. This capability allows the controller to maintain high efficiency even at light loads, making it an ideal choice for energy-saving power supplies that need to comply with stringent energy efficiency standards.

Protection features are paramount in power supply design, and the L6699D includes a comprehensive suite of protections. Over-current protection (OCP), over-voltage protection (OVP), and under-voltage lockout (UVLO) are incorporated to safeguard the power supply and the end application against various fault conditions. Additionally, the device features a non-dissipative over-power protection and a disable function, which can be triggered externally for further system-level control.

For designers looking for a robust and versatile resonant controller, the L6699D offers a compelling solution. Its advanced features, combined with STMicroelectronics' commitment to reliability and performance, make it a premier choice for cutting-edge power supply designs.

Key Features:

  • 600V Half-Bridge Gate Driver
  • Adjustable Dead-Time for ZVS
  • High-Voltage Startup Source
  • Integrated Bootstrap Diode
  • Burst-Mode Operation for Improved Efficiency at Light Loads
  • Comprehensive Protection Suite (OCP, OVP, UVLO)
  • Non-Dissipative Over-Power Protection
  • Disable Function for System-Level Control

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9661 $50.4237
42+ $2.4337 $102.2154
64+ $2.3577 $150.8928
88+ $2.2816 $200.7808
114+ $2.2056 $251.4384
152+ $1.9774 $300.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess