EN
  • EN
  • DE

L6615N

Part No L6615N
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTRLR LOAD SHARE HI/LO 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Power Supplies, Converters, Controllers
Operating Supply Current 5mA
Supply Voltage - Operating 2.7 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 040973-L6615N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6615N CAD Model

Description

The L6615N from STMicroelectronics is a highly integrated dual channel power distribution switch designed to manage power distribution in a variety of electronic systems. This switch is particularly suitable for applications where precision and reliability are paramount, such as USB hubs, peripheral ports, and hot-swap supplies.

Key Features

  • Dual Independent Channels: The L6615N features two independent power switch channels, allowing for the control of two separate power lines with a single device.
  • Overcurrent Protection: Each channel is protected against overcurrent conditions, ensuring the safety of the electronic system and preventing damage to connected devices.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents overheating, further enhancing the protection of the circuitry.
  • Under-Voltage Lockout (UVLO): This function ensures that the power switch operates only when the input voltage is within a specified range, preventing malfunction due to low voltage conditions.
  • Low Power Consumption: Designed for energy efficiency, the L6615N minimizes power consumption when active and has an even lower standby current.
  • Soft-Start Function: The soft-start capability prevents inrush current at startup, which can be critical for sensitive electronic components and helps in prolonging their lifespan.

Applications

The versatility of the L6615N makes it an ideal choice for a broad range of applications. It is commonly used in:

  • USB hubs and USB charging ports
  • Hot-swap power supplies
  • Peripheral power control
  • Power distribution for embedded systems

Technical Specifications

The L6615N operates over a wide input voltage range and features a low RDS(on) to minimize power loss. It is available in a small package, making it easy to integrate into space-constrained designs.

Conclusion

STMicroelectronics' L6615N dual channel power distribution switch offers a reliable, efficient, and feature-rich solution for power management challenges. With its robust protection features and dual-channel flexibility, it stands out as a top choice for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess