EN
  • EN
  • DE

L6610D

Part No L6610D
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Programmable Housekeeping Controller
Supply Voltage (V) 4.2V ~ 7V
Supply Current 5mA
Temperature Range - Operating 0°C ~ 105°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number L6610
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1194427-L6610D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6610D CAD Model

Description

STMicroelectronics L6610D Power Management IC

The L6610D from STMicroelectronics is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This IC is engineered to provide a comprehensive solution for power control and management within electronic devices, ensuring reliable performance and extended battery life.

Key Features

  • Multiple Regulated Outputs: The L6610D offers several regulated voltage outputs, which can be precisely controlled to meet the requirements of various subsystems within an electronic device.
  • High Efficiency: With its advanced design, this PMIC operates with high efficiency, reducing power loss and heat generation, which is critical for portable and battery-operated devices.
  • Flexible Power Sequencing: The device allows for flexible power sequencing, enabling designers to optimize the startup and shutdown procedures for different system components, thus improving system stability and functionality.
  • Integrated Protection Features: It includes a range of built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against various electrical hazards.

Applications

The L6610D is suitable for a myriad of applications, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Embedded systems
  • IoT devices
  • Smart home devices

Technical Specifications

The technical specifications of the L6610D include:

  • Input Voltage Range: Suitable for various battery technologies and power sources.
  • Multiple Output Channels: Each channel can be individually configured and optimized for specific system needs.
  • Package: Available in a compact package, ideal for space-constrained applications.

STMicroelectronics' L6610D is a reliable and efficient choice for designers looking to streamline power management in their electronic products. Its combination of performance, efficiency, and protection features makes it a standout solution in the field of power management ICs.

You May Also Be Interested in

Intersil
Lowest to $2.8378
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess