EN
  • EN
  • DE

L6599AN

Part No L6599AN
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description Improved high-voltage resonant controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Applications Resonant Converter Controller
Operating Supply Voltage 8.85 V ~ 16 V
Operating Supply Current 3.5mA
Operating Temperature Range 0°C ~ 105°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 1194424-L6599AN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L6599A
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L6599AN CAD Model

Description

The L6599AN from STMicroelectronics is a sophisticated and highly integrated controller designed for resonant converters, which ensures efficient power conversion for a wide range of applications. This device is part of the advanced high-voltage resonant controller family, specifically tailored for the implementation of resonant topologies such as LLC converters, which are known for their efficiency and reliability in power supply systems.

The L6599AN controller boasts an array of features that facilitate the design of energy-efficient and compact power supplies. It includes a 50% duty cycle fixed frequency PWM control, which is essential for driving high-voltage power MOSFETs or IGBTs directly. The operating frequency range is adjustable, allowing designers to optimize their systems for specific applications, and it can also be modulated by an external signal, offering flexibility for frequency hopping or spread-spectrum techniques that minimize electromagnetic interference (EMI).

Safety and protection are paramount in power supply design, and the L6599AN incorporates several features to safeguard the system. It has an integrated high-voltage startup source, which ensures a reliable startup sequence, and a shutdown pin that enables a safe and immediate turn-off in case of fault conditions. The device also includes an overcurrent protection circuit, which is crucial for preventing damage to the converter components under abnormal operating conditions.

Furthermore, the L6599AN supports burst-mode operation, which enhances the efficiency at light loads by reducing the switching frequency and thus the switching losses. This makes it particularly suitable for applications where energy saving in standby mode is a requirement. The device is housed in a compact SO-16N package, making it a space-saving solution for modern power supply designs.

With its blend of performance, integration, and protection features, the L6599AN resonant controller from STMicroelectronics is an excellent choice for designers who are looking to create advanced power supply systems that require high efficiency, reliability, and flexibility.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess