EN
  • EN
  • DE

L6562ATDTR

Part No L6562ATDTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Current - Startup 30μA
Supply Voltage - Operating 10.5 V to 22.5 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018283-L6562ATDTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6562ATDTR CAD Model

Description

The L6562ATDTR from STMicroelectronics is a state-of-the-art transition-mode Power Factor Correction (PFC) controller, designed for driving PFC pre-regulators. This highly integrated IC enables the development of compact and efficient power supplies, which are compliant with the most stringent energy-saving regulations.

Equipped with STMicroelectronics' proprietary MultiMode™ control, the L6562ATDTR allows for a seamless transition between Continuous Conduction Mode (CCM) and Discontinuous Conduction Mode (DCM), optimizing efficiency over a wide range of load conditions. This adaptability ensures that power supplies can maintain a high power factor and low THD (Total Harmonic Distortion) across varying levels of power demand.

The device comes in a compact SO-8 package, making it an ideal choice for space-constrained applications. It supports a wide range of input voltages, making it versatile for various global power standards. The L6562ATDTR is also equipped with a host of protection features, including over-voltage protection, under-voltage lockout, and over-current protection, which safeguard the power supply and the end equipment against a myriad of electrical anomalies.

Key features of the L6562ATDTR include an output overvoltage protection that prevents runaway output voltages, not requiring an auxiliary winding. It also boasts very low operating quiescent current and a low (

Whether it's for consumer electronics, such as TVs and PCs, or industrial applications, the L6562ATDTR provides a reliable and efficient solution for power factor correction. Its robust design and advanced features make it an excellent choice for engineers looking to enhance the performance of their power supply designs while meeting environmental standards and reducing energy consumption.

For detailed technical specifications, application circuits, and thermal management guidelines, designers are encouraged to refer to the comprehensive datasheets and design resources available from STMicroelectronics.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9403 $51.7165
130+ $0.7715 $100.2950
205+ $0.7474 $153.2170
280+ $0.7233 $202.5240
360+ $0.6992 $251.7120
480+ $0.6269 $300.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,267 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess