EN
  • EN
  • DE

L6506D013TR

Part No L6506D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Controller - Current Management
Step Resolution 1, 1/2
Applications General Purpose
Supply Voltage - Operating 4.5 V to 7 V
Temperature Range - Operating 0°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 120578-L6506D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L6506
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L6506D013TR CAD Model

Description

STMicroelectronics L6506D013TR Motor Driver IC

The L6506D013TR from STMicroelectronics is a high-quality motor driver integrated circuit (IC) designed for controlling stepper motors in a wide range of applications. This versatile driver IC is capable of delivering exceptional performance, reliability, and efficiency, making it an excellent choice for designers looking to implement precise motor control in their projects.

The L6506D013TR is housed in a compact SO-20 package, which allows for a space-saving design on the PCB, and is suitable for use in applications such as office automation, industrial control systems, and consumer electronics where space is at a premium. The IC operates with a supply voltage ranging from 4.5V to 7V, providing a flexible power supply option for different system designs.

This motor driver IC features a dual full-bridge driver that can be used to drive two-phase bipolar stepper motors with winding currents up to 1A. The L6506D013TR provides built-in control logic, which simplifies the implementation process by reducing the need for external components and complex circuitry. The IC also includes thermal shutdown and crossover-current protection, enhancing the safety and longevity of the motor and the system as a whole.

The L6506D013TR offers a range of configurable options, including adjustable current control through external resistors, which allows for precise tuning of motor performance to match specific application requirements. The IC supports both slow and fast decay modes, giving designers the flexibility to optimize motor speed and power consumption according to their needs.

Integration of the L6506D013TR into a system is straightforward, thanks to its industry-standard pinout and clear documentation provided by STMicroelectronics. The datasheet and application notes offer detailed guidance on how to maximize the IC's capabilities, ensuring a smooth design process for engineers.

In summary, the STMicroelectronics L6506D013TR motor driver IC is an excellent solution for controlling stepper motors with precision and efficiency. Its combination of performance, flexibility, and ease of use makes it a top choice for a wide array of motor control applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0216 $54.1944
21+ $4.9408 $103.7568
32+ $4.7864 $153.1648
44+ $4.6320 $203.8080
56+ $4.4776 $250.7456
75+ $4.0144 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess