EN
  • EN
  • DE

SM6T39A

Part No SM6T39A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 33.3V 600W 2-Pin SMB T/R / TVS DIODE 33.3VWM 69.7VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 33.3V
Minimum Breakdown Voltage 37.1V
Max Clamping Voltage 69.7V
Peak Pulse Current(Ippm) 57A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 028975-SM6T39A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SM6T39A
Introduction Date April 03, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SM6T39A CAD Model

Description

STMicroelectronics SM6T39A Transil™ Transient Voltage Suppressor

The SM6T39A from STMicroelectronics is a robust Transil™ transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-performance device is specifically engineered to safeguard voltage-sensitive components which can be affected by these sudden and extreme voltage variations.

With its standoff voltage of 33.3V and a maximum clamping voltage of 53.9V at 10/1000 µs, the SM6T39A ensures that any transient over this threshold is effectively clamped, providing a safeguard for your circuitry. The device is capable of handling a peak pulse power of 600W (10/1000 µs), making it an excellent choice for absorbing high energy transients that could potentially cause irreversible damage to electronic components.

The bidirectional nature of the SM6T39A means that it can provide protection in both directions, making it versatile for use in AC applications or where the polarity of the transient may be uncertain. This feature simplifies circuit design and reduces inventory, as you only need one part number to provide protection in both directions.

Constructed in a DO-214AA (SMB) package, the SM6T39A is designed for easy implementation into a wide variety of applications. Its compact form factor makes it suitable for high-density circuit boards where space is at a premium. Additionally, the package is compliant with both RoHS and Halogen-Free requirements, ensuring that it meets the latest environmental standards for electronic components.

Applications for the SM6T39A include protection for sensitive electronics in telecommunications systems, computer interfaces, and other industrial and consumer electronic devices that are prone to transient events. Its fast response time and high surge capability make it an ideal choice for protecting power busses and I/O interfaces in these types of applications.

Overall, the SM6T39A from STMicroelectronics represents a reliable and efficient solution for transient voltage suppression. Its robust design and versatile protection capabilities make it a critical component for enhancing the durability and reliability of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1970 $50.2350
620+ $0.1617 $100.2540
960+ $0.1566 $150.3360
1,320+ $0.1516 $200.1120
1,710+ $0.1465 $250.5150
2,285+ $0.1314 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess