EN
  • EN
  • DE

L6498D

Part No L6498D
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI-SIDE/LO-SIDE 8SO / High-Side or Low-Side Gate Driver IC CMOS/TTL 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer STMicroelectronics
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 1.45V, 2V
Current - Peak Output (Source, Sink) 2A, 2.5A
Input Type CMOS/TTL
High Side Voltage - Max (Bootstrap) 500 V
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L6498
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17776,L6498D-ND
Standard Package 100
Win Source Part Number 1320014-L6498D
Ultra Librarian 3D Model Ultra Librarian L6498D CAD Model

Description

Introducing the L6498D High-Voltage Gate Driver from STMicroelectronics

The L6498D is a state-of-the-art high-voltage gate driver designed to meet the stringent requirements of modern power conversion applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this device ensures efficient and reliable operation of power switches, particularly Insulated Gate Bipolar Transistors (IGBTs) and MOSFETs.

Key Features of L6498D

  • High-Voltage Capability: The L6498D is capable of handling voltages up to 600V, making it suitable for a wide range of high-voltage applications.
  • Advanced Drive: It provides a robust gate drive with a source current of up to 2.5A and a sink current of up to 5A, ensuring fast and efficient switching of connected power devices.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the design and enhances the reliability of the bootstrap circuitry.
  • Interlocking Function: A built-in interlocking function helps to prevent cross-conduction and the potential damage it can cause to power switches.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, protecting the power switches from insufficient gate voltage.
  • Flexible Supply Voltage: The L6498D operates over a wide supply voltage range, accommodating various application requirements.
  • Compact Packaging: Available in a small-outline package, the L6498D saves valuable board space without compromising performance.

Applications

The versatility of the L6498D makes it an ideal choice for a variety of high-voltage applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Systems
  • Power Inverters and Converters
  • LED Lighting Systems
  • Industrial Drives

With its robust design and advanced features, the L6498D from STMicroelectronics is a top-tier solution for designers looking to enhance the performance and reliability of their power management systems. Its ability to drive high-voltage power switches with precision and speed makes it an indispensable component in the development of energy-efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2725 $50.9000
100+ $1.0442 $104.4200
150+ $1.0115 $151.7250
205+ $0.9789 $200.6745
265+ $0.9463 $250.7695
355+ $0.8484 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess