EN
  • EN
  • DE

ST7232X-EVAL

Part No ST7232X-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Utilized IC / Part ST7232x, ST7252x
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number ST7232
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284028-ST7232X-EVAL
Ultra Librarian 3D Model Ultra Librarian ST7232X-EVAL CAD Model

Description

ST7232X-EVAL Evaluation Board from STMicroelectronics

The ST7232X-EVAL evaluation board from STMicroelectronics is designed to provide a versatile platform for testing and development with the ST7232X microcontroller series. This advanced evaluation tool is an excellent choice for engineers, developers, and hobbyists looking to explore the capabilities of the ST7 microcontroller family, particularly the ST7232X series, which is known for its robust performance and wide range of features.

At the heart of the ST7232X-EVAL is the ST7232X microcontroller, which boasts an impressive set of features, including a high-performance 8-bit CPU, integrated EEPROM, and a variety of peripherals that make it suitable for a broad range of applications. The board comes equipped with all the necessary interfaces to ensure a seamless development experience.

Key features of the ST7232X-EVAL evaluation board include:

  • A comprehensive set of I/Os that showcase the microcontroller's capabilities and allow for interfacing with external devices.
  • An onboard debugger/programmer that simplifies the process of uploading code and debugging applications without the need for additional hardware.
  • Various connectors for expansion, enabling the addition of custom or specialized hardware components to extend the board's functionality.
  • LED indicators and push-buttons for user interaction and feedback, which are essential for prototyping and testing user interfaces.
  • Power supply options that include an external power source or USB, providing flexibility in different development environments.

The ST7232X-EVAL also comes with comprehensive documentation and software examples that help to jumpstart the development process. The board is supported by the STMicroelectronics development environment, which includes a full suite of tools for coding, compiling, and debugging, ensuring that developers have everything they need to bring their projects to life.

Whether you are working on industrial control systems, consumer electronics, or automotive applications, the ST7232X-EVAL evaluation board is a reliable and feature-rich platform that will help accelerate your development cycle and bring your ideas to fruition.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess