Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72944-L6381D
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6381D CAD Model

Description

STMicroelectronics L6381D High-Voltage Gate Driver

The L6381D from STMicroelectronics is a high-voltage gate driver specifically designed to drive N-channel MOSFETs or IGBTs in a variety of switching applications. This integrated circuit is part of ST's range of high-voltage devices that combine advanced technology with a robust and reliable design, suitable for motor control, power conversion, and inverter systems.

With a wide supply voltage range from 8V to 15V, the L6381D is capable of delivering excellent performance across different power levels. Its high-voltage rail up to 600V allows for direct driving of the gate of a high-side power MOSFET or IGBT, making it an ideal choice for high-side switching applications that require high breakdown voltages.

The L6381D incorporates advanced features such as integrated bootstrap diode, undervoltage lockout for both high-side and low-side sections, and cross-conduction prevention logic. This ensures reliable operation and protection for the power switches, enhancing system safety and efficiency. The device also provides a high sink and source current capability, which ensures fast and efficient switching performance.

One of the key benefits of the L6381D is its compact SO-8 package, which allows for a reduction in PCB space and simplifies the design process. This, combined with its low power consumption and minimal external components requirement, makes it a cost-effective solution for designers looking to optimize their power management systems.

Furthermore, the L6381D's logic inputs are compatible with standard CMOS or LSTTL outputs, making it easy to interface with microcontrollers or other logic devices. This feature greatly simplifies the integration of the gate driver into complex electronic systems.

In summary, the STMicroelectronics L6381D is a versatile and reliable high-voltage gate driver that offers a combination of high performance, integrated protection features, and ease of use. It is an excellent choice for engineers looking to improve the efficiency and reliability of their high-voltage switching applications.

You May Also Be Interested in

Maglayers
Need more? Email Us
ECAD model for LTB-2012-2G4H6-B14
Linear Technology
Need more? Email Us
ECAD model for LT1553CSW#TR
Linear Technology
Need more? Email Us
ECAD model for LT3205EUF
Lite-On Inc.
Need more? Email Us
ECAD model for LT4946
Maglayers
Lowest to $0.1182
ECAD model for LTB-2012-2G4H6-A3
Linear Technology
Need more? Email Us
ECAD model for LT6653AHS6-3#TRPBF
Fairchild/ON Semiconductor
Lowest to $0.7684
ECAD model for LTA809FA-SYB
Linear Technology
Need more? Email Us
ECAD model for LT6081IMS8
Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5407 $64.8840
295+ $0.4437 $130.8915
455+ $0.4299 $195.6045
625+ $0.4160 $260.0000
805+ $0.4022 $323.7710
1,080+ $0.3605 $389.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,500 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention