EN
  • EN
  • DE

L6380D

Part No L6380D
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989556-L6380D
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6380D CAD Model

Description

STMicroelectronics L6380D High-Voltage Gate Driver

The L6380D from STMicroelectronics is a high-voltage gate driver specifically designed to drive N-Channel MOSFETs or IGBTs in a half-bridge configuration. This integrated circuit is a crucial component for various applications, including switch-mode power supplies, motor control systems, and inverter circuits, where efficient and reliable high-voltage switching is essential.

Key Features:

  • High-Voltage Capability: The L6380D can handle high-voltage levels, with a VCC operating voltage up to 600V, making it suitable for a wide range of power applications.
  • Bootstrap Operation: It includes a bootstrap diode and high-voltage level-shifting circuitry, enabling the high-side N-channel power MOSFET or IGBT driver to operate up to 600V in bootstrap operation.
  • Advanced Protection Features: The device incorporates UVLO (Under Voltage Lock Out) protection on both the low-side and high-side to ensure the device operates only when supply voltages are within an acceptable range, thus enhancing system reliability.
  • Low Driver Output Resistance: The low-side and high-side driver outputs feature low resistance, ensuring efficient driving and minimizing power dissipation.
  • CMOS/TTL Compatible Inputs: The inputs are compatible with standard CMOS or TTL logic levels, which allows for easy interfacing with control circuitry.
  • Matched Propagation Delays: The device ensures matched propagation delays for both low-side and high-side channels, which helps to maintain signal integrity and reduce dead-time.

Applications:

The L6380D is versatile and can be used in a variety of applications where high-voltage switching is required. Typical applications include:

  • AC-DC converters
  • DC-DC converters
  • Motor drivers
  • Class D audio amplifiers
  • Power inverters
  • Inductive heating systems

Overall, the L6380D is a robust and efficient solution for driving high-voltage power switches, offering designers a balance between performance and protection features, which is critical in high-power and high-voltage applications.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess